Capital Lighting, Inc. 1602OZ Island/Pool Table-Pillar Candle 721431

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 23 Wattage: 60 Finish: Olde Bronze Weight: 48 Product Name: 23 Light Island Light UPC: 783927200424 Category: Island Light Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 23 Wattage: 60 Finish: Olde Bronze Weight: 48 Product Name: 23 Light Island Light UPC: 783927200424 Category: Island Light Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``

Suppliers

Company
Product
Description
Supplier Links
1602OZ Island/Pool Table-Pillar Candle - 721431 - Capital Lighting, Inc.
Columbus, OH, USA
1602OZ Island/Pool Table-Pillar Candle
721431
1602OZ Island/Pool Table-Pillar Candle 721431
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 23 Wattage: 60 Finish: Olde Bronze Weight: 48 Product Name: 23 Light Island Light UPC: 783927200424 Category: Island Light Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 23
Wattage: 60
Finish: Olde Bronze
Weight: 48
Product Name: 23 Light Island Light
UPC: 783927200424
Category: Island Light
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 45``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721431
Product Name 1602OZ Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details