Capital Lighting, Inc. 3275NI Pendants-Bowl Style 721424

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.75 Product Name: Three Light Inverted Pendant UPC: 783927200226 Category: Inverted Pendant Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.75 Product Name: Three Light Inverted Pendant UPC: 783927200226 Category: Inverted Pendant Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3275NI Pendants-Bowl Style - 721424 - Capital Lighting, Inc.
Columbus, OH, USA
3275NI Pendants-Bowl Style
721424
3275NI Pendants-Bowl Style 721424
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.75 Product Name: Three Light Inverted Pendant UPC: 783927200226 Category: Inverted Pendant Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15.75
Product Name: Three Light Inverted Pendant
UPC: 783927200226
Category: Inverted Pendant
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721424
Product Name 3275NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details