Capital Lighting, Inc. 1673NI Mid. Chandeliers-Glass Up 721416

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 16.5 Product Name: Six Light Chandelier UPC: 783927200240 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 16.5 Product Name: Six Light Chandelier UPC: 783927200240 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
1673NI Mid. Chandeliers-Glass Up - 721416 - Capital Lighting, Inc.
Columbus, OH, USA
1673NI Mid. Chandeliers-Glass Up
721416
1673NI Mid. Chandeliers-Glass Up 721416
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 16.5 Product Name: Six Light Chandelier UPC: 783927200240 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 16.5
Product Name: Six Light Chandelier
UPC: 783927200240
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721416
Product Name 1673NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details