Capital Lighting, Inc. 1671OZ Mid. Chandeliers-Glass Up 721410

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Three Light Chandelier UPC: 783927198516 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Three Light Chandelier UPC: 783927198516 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
1671OZ Mid. Chandeliers-Glass Up - 721410 - Capital Lighting, Inc.
Columbus, OH, USA
1671OZ Mid. Chandeliers-Glass Up
721410
1671OZ Mid. Chandeliers-Glass Up 721410
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Three Light Chandelier UPC: 783927198516 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8.5
Product Name: Three Light Chandelier
UPC: 783927198516
Category: Chandeliers
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721410
Product Name 1671OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details