Capital Lighting, Inc. 3674OZ Semi-Flush Mts.-Bowl Style 721408

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927198431 Category: Semi-Flush Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927198431 Category: Semi-Flush Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3674OZ Semi-Flush Mts.-Bowl Style - 721408 - Capital Lighting, Inc.
Columbus, OH, USA
3674OZ Semi-Flush Mts.-Bowl Style
721408
3674OZ Semi-Flush Mts.-Bowl Style 721408
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927198431 Category: Semi-Flush Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 5.5
Product Name: Two Light Semi Flush
UPC: 783927198431
Category: Semi-Flush
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721408
Product Name 3674OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details