Capital Lighting, Inc. 3674NI Semi-Flush Mts.-Bowl Style 721405

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927198448 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927198448 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3674NI Semi-Flush Mts.-Bowl Style - 721405 - Capital Lighting, Inc.
Columbus, OH, USA
3674NI Semi-Flush Mts.-Bowl Style
721405
3674NI Semi-Flush Mts.-Bowl Style 721405
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927198448 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 5.5
Product Name: Two Light Semi Flush
UPC: 783927198448
Category: Semi-Flush
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721405
Product Name 3674NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details