Capital Lighting, Inc. 5079NI Bathroom Fixtures-Four Lights 721403

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.2 Product Name: Four Light Wall Mounted Bath Light UPC: 783927198462 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.2 Product Name: Four Light Wall Mounted Bath Light UPC: 783927198462 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5079NI Bathroom Fixtures-Four Lights - 721403 - Capital Lighting, Inc.
Columbus, OH, USA
5079NI Bathroom Fixtures-Four Lights
721403
5079NI Bathroom Fixtures-Four Lights 721403
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.2 Product Name: Four Light Wall Mounted Bath Light UPC: 783927198462 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.2
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927198462
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721403
Product Name 5079NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details