Capital Lighting, Inc. 3875NI Island/Pool Table-2 Light Bar 721400

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11.25 Product Name: Two Light Island Light UPC: 783927195188 Category: Island Light Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11.25 Product Name: Two Light Island Light UPC: 783927195188 Category: Island Light Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3875NI Island/Pool Table-2 Light Bar - 721400 - Capital Lighting, Inc.
Columbus, OH, USA
3875NI Island/Pool Table-2 Light Bar
721400
3875NI Island/Pool Table-2 Light Bar 721400
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11.25 Product Name: Two Light Island Light UPC: 783927195188 Category: Island Light Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 11.25
Product Name: Two Light Island Light
UPC: 783927195188
Category: Island Light
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721400
Product Name 3875NI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details