Capital Lighting, Inc. 1825TZ Mini Chandeliers-Glass Shade 721388

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.87 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10.25 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927199421 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.87 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10.25 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927199421 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1825TZ Mini Chandeliers-Glass Shade - 721388 - Capital Lighting, Inc.
Columbus, OH, USA
1825TZ Mini Chandeliers-Glass Shade
721388
1825TZ Mini Chandeliers-Glass Shade 721388
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.87 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10.25 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927199421 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 17.87
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tannery Bronze
Weight: 10.25
Product Name: Five Light Chandelette (Mini Chandelier
UPC: 783927199421
Category: Chandelette (Mini Chandelier)
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721388
Product Name 1825TZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details