Capital Lighting, Inc. 2929TZ Island/Pool Table-2 Light Bar 721387

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 15.5 Product Name: Two Light Island Light UPC: 783927198158 Category: Island Light Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 15.5 Product Name: Two Light Island Light UPC: 783927198158 Category: Island Light Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2929TZ Island/Pool Table-2 Light Bar - 721387 - Capital Lighting, Inc.
Columbus, OH, USA
2929TZ Island/Pool Table-2 Light Bar
721387
2929TZ Island/Pool Table-2 Light Bar 721387
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 15.5 Product Name: Two Light Island Light UPC: 783927198158 Category: Island Light Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.13
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 15.5
Product Name: Two Light Island Light
UPC: 783927198158
Category: Island Light
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721387
Product Name 2929TZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details