Capital Lighting, Inc. 5928TZ Bathroom Fixtures-Three Lights 721380

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 12 Product Name: Three Light Wall Mounted Bath Light UPC: 783927195034 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 12 Product Name: Three Light Wall Mounted Bath Light UPC: 783927195034 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5928TZ Bathroom Fixtures-Three Lights - 721380 - Capital Lighting, Inc.
Columbus, OH, USA
5928TZ Bathroom Fixtures-Three Lights
721380
5928TZ Bathroom Fixtures-Three Lights 721380
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 12 Product Name: Three Light Wall Mounted Bath Light UPC: 783927195034 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tannery Bronze
Weight: 12
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927195034
Category: Wall Mounted Bath Fixture
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721380
Product Name 5928TZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details