Capital Lighting, Inc. 1783NI Mid. Chandeliers-Glass Up 721377

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13.7 Product Name: Five Light Chandelier UPC: 783927198905 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13.7 Product Name: Five Light Chandelier UPC: 783927198905 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
1783NI Mid. Chandeliers-Glass Up - 721377 - Capital Lighting, Inc.
Columbus, OH, USA
1783NI Mid. Chandeliers-Glass Up
721377
1783NI Mid. Chandeliers-Glass Up 721377
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13.7 Product Name: Five Light Chandelier UPC: 783927198905 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 13.7
Product Name: Five Light Chandelier
UPC: 783927198905
Category: Chandeliers
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721377
Product Name 1783NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details