Capital Lighting, Inc. 1783CST Mid. Chandeliers-Glass Up 721374

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Canyon Slate Weight: 13.7 Product Name: Five Light Chandelier UPC: 783927198912 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Canyon Slate Weight: 13.7 Product Name: Five Light Chandelier UPC: 783927198912 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
1783CST Mid. Chandeliers-Glass Up - 721374 - Capital Lighting, Inc.
Columbus, OH, USA
1783CST Mid. Chandeliers-Glass Up
721374
1783CST Mid. Chandeliers-Glass Up 721374
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Canyon Slate Weight: 13.7 Product Name: Five Light Chandelier UPC: 783927198912 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Canyon Slate
Weight: 13.7
Product Name: Five Light Chandelier
UPC: 783927198912
Category: Chandeliers
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721374
Product Name 1783CST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details