Capital Lighting, Inc. 1782CST Mid. Chandeliers-Glass Down 721373

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Canyon Slate Weight: 12 Product Name: Five Light Chandelier UPC: 783927198936 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Canyon Slate Weight: 12 Product Name: Five Light Chandelier UPC: 783927198936 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
1782CST Mid. Chandeliers-Glass Down - 721373 - Capital Lighting, Inc.
Columbus, OH, USA
1782CST Mid. Chandeliers-Glass Down
721373
1782CST Mid. Chandeliers-Glass Down 721373
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Canyon Slate Weight: 12 Product Name: Five Light Chandelier UPC: 783927198936 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Canyon Slate
Weight: 12
Product Name: Five Light Chandelier
UPC: 783927198936
Category: Chandeliers
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721373
Product Name 1782CST Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details