Capital Lighting, Inc. 1784CST Mid. Chandeliers-Glass Up 721370

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Canyon Slate Weight: 22.65 Product Name: Nine Light Chandelier UPC: 783927198950 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Canyon Slate Weight: 22.65 Product Name: Nine Light Chandelier UPC: 783927198950 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``

Suppliers

Company
Product
Description
Supplier Links
1784CST Mid. Chandeliers-Glass Up - 721370 - Capital Lighting, Inc.
Columbus, OH, USA
1784CST Mid. Chandeliers-Glass Up
721370
1784CST Mid. Chandeliers-Glass Up 721370
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Canyon Slate Weight: 22.65 Product Name: Nine Light Chandelier UPC: 783927198950 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Canyon Slate
Weight: 22.65
Product Name: Nine Light Chandelier
UPC: 783927198950
Category: Chandeliers
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721370
Product Name 1784CST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details