Capital Lighting, Inc. 5390CST Bathroom Fixtures-Three Lights 721369

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.75 Extension: 8.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Weight: 5.4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927199087 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.75 Extension: 8.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Weight: 5.4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927199087 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5390CST Bathroom Fixtures-Three Lights - 721369 - Capital Lighting, Inc.
Columbus, OH, USA
5390CST Bathroom Fixtures-Three Lights
721369
5390CST Bathroom Fixtures-Three Lights 721369
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.75 Extension: 8.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Weight: 5.4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927199087 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 7.75
Extension: 8.3
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Canyon Slate
Weight: 5.4
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927199087
Category: Wall Mounted Bath Fixture
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721369
Product Name 5390CST Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details