Capital Lighting, Inc. 8044CST Flush Mounts-Bowl Style 721361

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon Slate Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783927207683 Category: Flush Mount Incandescent Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon Slate Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783927207683 Category: Flush Mount Incandescent Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8044CST Flush Mounts-Bowl Style - 721361 - Capital Lighting, Inc.
Columbus, OH, USA
8044CST Flush Mounts-Bowl Style
721361
8044CST Flush Mounts-Bowl Style 721361
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon Slate Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783927207683 Category: Flush Mount Incandescent Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Canyon Slate
Weight: 4.1
Product Name: Two Light Flush Mount
UPC: 783927207683
Category: Flush Mount Incandescent
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721361
Product Name 8044CST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details