Capital Lighting, Inc. 3326TZ Mid. Chandeliers-Glass Down 721352

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 10.5 Product Name: Three Light Pendant UPC: 783927198424 Category: Pendants Glass: Ribbed distressed umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 10.5 Product Name: Three Light Pendant UPC: 783927198424 Category: Pendants Glass: Ribbed distressed umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3326TZ Mid. Chandeliers-Glass Down - 721352 - Capital Lighting, Inc.
Columbus, OH, USA
3326TZ Mid. Chandeliers-Glass Down
721352
3326TZ Mid. Chandeliers-Glass Down 721352
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tannery Bronze Weight: 10.5 Product Name: Three Light Pendant UPC: 783927198424 Category: Pendants Glass: Ribbed distressed umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tannery Bronze
Weight: 10.5
Product Name: Three Light Pendant
UPC: 783927198424
Category: Pendants
Glass: Ribbed distressed umber etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721352
Product Name 3326TZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details