Capital Lighting, Inc. 3325TZ Pendants-Bowl Style 721350

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 10.5 Product Name: Two Light Inverted Pendant UPC: 783927198141 Category: Inverted Pendant Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 10.5 Product Name: Two Light Inverted Pendant UPC: 783927198141 Category: Inverted Pendant Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3325TZ Pendants-Bowl Style - 721350 - Capital Lighting, Inc.
Columbus, OH, USA
3325TZ Pendants-Bowl Style
721350
3325TZ Pendants-Bowl Style 721350
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 10.5 Product Name: Two Light Inverted Pendant UPC: 783927198141 Category: Inverted Pendant Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tannery Bronze
Weight: 10.5
Product Name: Two Light Inverted Pendant
UPC: 783927198141
Category: Inverted Pendant
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721350
Product Name 3325TZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details