Capital Lighting, Inc. 3384CST Pendants-Bowl Style 721349

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Weight: 11.25 Product Name: Three Light Inverted Pendant UPC: 783927198981 Category: Inverted Pendant Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Weight: 11.25 Product Name: Three Light Inverted Pendant UPC: 783927198981 Category: Inverted Pendant Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
3384CST Pendants-Bowl Style - 721349 - Capital Lighting, Inc.
Columbus, OH, USA
3384CST Pendants-Bowl Style
721349
3384CST Pendants-Bowl Style 721349
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Weight: 11.25 Product Name: Three Light Inverted Pendant UPC: 783927198981 Category: Inverted Pendant Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Canyon Slate
Weight: 11.25
Product Name: Three Light Inverted Pendant
UPC: 783927198981
Category: Inverted Pendant
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721349
Product Name 3384CST Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details