Capital Lighting, Inc. 5390NI Bathroom Fixtures-Three Lights 721348

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.75 Extension: 8.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927199094 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.75 Extension: 8.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927199094 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5390NI Bathroom Fixtures-Three Lights - 721348 - Capital Lighting, Inc.
Columbus, OH, USA
5390NI Bathroom Fixtures-Three Lights
721348
5390NI Bathroom Fixtures-Three Lights 721348
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 7.75 Extension: 8.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927199094 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 7.75
Extension: 8.3
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.4
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927199094
Category: Wall Mounted Bath Fixture
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721348
Product Name 5390NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details