Capital Lighting, Inc. 3482NI Mini Pendants-Rod 721347

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927199018 Category: Mini Pendants Glass: Etched white Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927199018 Category: Mini Pendants Glass: Etched white Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3482NI Mini Pendants-Rod - 721347 - Capital Lighting, Inc.
Columbus, OH, USA
3482NI Mini Pendants-Rod
721347
3482NI Mini Pendants-Rod 721347
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927199018 Category: Mini Pendants Glass: Etched white Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927199018
Category: Mini Pendants
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721347
Product Name 3482NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details