Capital Lighting, Inc. 8523LBZ Flush Mounts-Bowl Style 721328

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Liberty Bronze Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927199612 Category: Flush Mount Incandescent Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Liberty Bronze Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927199612 Category: Flush Mount Incandescent Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8523LBZ Flush Mounts-Bowl Style - 721328 - Capital Lighting, Inc.
Columbus, OH, USA
8523LBZ Flush Mounts-Bowl Style
721328
8523LBZ Flush Mounts-Bowl Style 721328
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Liberty Bronze Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927199612 Category: Flush Mount Incandescent Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Liberty Bronze
Weight: 4.3
Product Name: Two Light Flush Mount
UPC: 783927199612
Category: Flush Mount Incandescent
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721328
Product Name 8523LBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details