Capital Lighting, Inc. 1725LBZ Mid. Chandeliers-Glass Up 721327

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Liberty Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927199568 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Liberty Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927199568 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
1725LBZ Mid. Chandeliers-Glass Up - 721327 - Capital Lighting, Inc.
Columbus, OH, USA
1725LBZ Mid. Chandeliers-Glass Up
721327
1725LBZ Mid. Chandeliers-Glass Up 721327
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Liberty Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927199568 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Liberty Bronze
Weight: 30
Product Name: Nine Light Chandelier
UPC: 783927199568
Category: Chandeliers
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721327
Product Name 1725LBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details