Capital Lighting, Inc. 3724LBZ Semi-Flush Mts.-Bowl Style 721321

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lincoln Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927199605 Category: Semi-Flush Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lincoln Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927199605 Category: Semi-Flush Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3724LBZ Semi-Flush Mts.-Bowl Style - 721321 - Capital Lighting, Inc.
Columbus, OH, USA
3724LBZ Semi-Flush Mts.-Bowl Style
721321
3724LBZ Semi-Flush Mts.-Bowl Style 721321
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Lincoln Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927199605 Category: Semi-Flush Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.70
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Lincoln Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927199605
Category: Semi-Flush
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721321
Product Name 3724LBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details