Capital Lighting, Inc. 10778AP Pendants-Bowl Style 721279

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: CIRCLINE Qty: 1 Wattage: 70 Finish: Antique Pewter Weight: 10.25 Product Name: One Light Pendant UPC: 783927178235 Category: Fluorescent Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: CSA Canopy: 4.88`` Chain: 45`` Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: CIRCLINE Qty: 1 Wattage: 70 Finish: Antique Pewter Weight: 10.25 Product Name: One Light Pendant UPC: 783927178235 Category: Fluorescent Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: CSA Canopy: 4.88`` Chain: 45`` Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
10778AP Pendants-Bowl Style - 721279 - Capital Lighting, Inc.
Columbus, OH, USA
10778AP Pendants-Bowl Style
721279
10778AP Pendants-Bowl Style 721279
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: CIRCLINE Qty: 1 Wattage: 70 Finish: Antique Pewter Weight: 10.25 Product Name: One Light Pendant UPC: 783927178235 Category: Fluorescent Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: CSA Canopy: 4.88`` Chain: 45`` Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: CIRCLINE
Qty: 1
Wattage: 70
Finish: Antique Pewter
Weight: 10.25
Product Name: One Light Pendant
UPC: 783927178235
Category: Fluorescent Pendant
Glass: Satin-Etched White
Shipped Via: UPS
Safety Rating: CSA
Canopy: 4.88``
Chain: 45``
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721279
Product Name 10778AP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details