Capital Lighting, Inc. 1672NI Mid. Chandeliers-Glass Up 721275

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Five Light Chandelier UPC: 783927200356 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Five Light Chandelier UPC: 783927200356 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
1672NI Mid. Chandeliers-Glass Up - 721275 - Capital Lighting, Inc.
Columbus, OH, USA
1672NI Mid. Chandeliers-Glass Up
721275
1672NI Mid. Chandeliers-Glass Up 721275
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 13.5 Product Name: Five Light Chandelier UPC: 783927200356 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 13.5
Product Name: Five Light Chandelier
UPC: 783927200356
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721275
Product Name 1672NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details