Capital Lighting, Inc. 3497OZ Mini Pendants-Rod 721269

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927194884 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 114``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927194884 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 114``

Suppliers

Company
Product
Description
Supplier Links
3497OZ Mini Pendants-Rod - 721269 - Capital Lighting, Inc.
Columbus, OH, USA
3497OZ Mini Pendants-Rod
721269
3497OZ Mini Pendants-Rod 721269
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927194884 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 114``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927194884
Category: Mini Pendants
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 114``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721269
Product Name 3497OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details