Capital Lighting, Inc. 9611TZ Exterior -Wall Mount 721268

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Outdoor Fixture UPC: 783927160575 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Outdoor Fixture UPC: 783927160575 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9611TZ Exterior -Wall Mount - 721268 - Capital Lighting, Inc.
Columbus, OH, USA
9611TZ Exterior -Wall Mount
721268
9611TZ Exterior -Wall Mount 721268
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Product Name: One Light Outdoor Fixture UPC: 783927160575 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tannery Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927160575
Category: Outdoor Wall Bracket
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721268
Product Name 9611TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details