Capital Lighting, Inc. 3497NI Mini Pendants-Rod 721248

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927194891 Category: Mini Pendants Glass: White-etched Shipped Via: UPS Safety Rating: cUL Wire: 114``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927194891 Category: Mini Pendants Glass: White-etched Shipped Via: UPS Safety Rating: cUL Wire: 114``

Suppliers

Company
Product
Description
Supplier Links
3497NI Mini Pendants-Rod - 721248 - Capital Lighting, Inc.
Columbus, OH, USA
3497NI Mini Pendants-Rod
721248
3497NI Mini Pendants-Rod 721248
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927194891 Category: Mini Pendants Glass: White-etched Shipped Via: UPS Safety Rating: cUL Wire: 114``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927194891
Category: Mini Pendants
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 114``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721248
Product Name 3497NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details