Capital Lighting, Inc. 9975AGZ Exterior -Post/Pier Head 721235

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927134033 Category: Outdoor Post Lanterns Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927134033 Category: Outdoor Post Lanterns Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9975AGZ Exterior -Post/Pier Head - 721235 - Capital Lighting, Inc.
Columbus, OH, USA
9975AGZ Exterior -Post/Pier Head
721235
9975AGZ Exterior -Post/Pier Head 721235
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927134033 Category: Outdoor Post Lanterns Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927134033
Category: Outdoor Post Lanterns
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721235
Product Name 9975AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details