Capital Lighting, Inc. 9923NI Exterior -Post/Pier Head 721232

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927122177 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927122177 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9923NI Exterior -Post/Pier Head - 721232 - Capital Lighting, Inc.
Columbus, OH, USA
9923NI Exterior -Post/Pier Head
721232
9923NI Exterior -Post/Pier Head 721232
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927122177 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 14.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.25
Product Name: One Light Outdoor Fixture
UPC: 783927122177
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721232
Product Name 9923NI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details