Capital Lighting, Inc. 1697PRZ Mid. Chandeliers-Glass Up 721199

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Parisian Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 783927198707 Category: Chandeliers Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Parisian Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 783927198707 Category: Chandeliers Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

Suppliers

Company
Product
Description
Supplier Links
1697PRZ Mid. Chandeliers-Glass Up - 721199 - Capital Lighting, Inc.
Columbus, OH, USA
1697PRZ Mid. Chandeliers-Glass Up
721199
1697PRZ Mid. Chandeliers-Glass Up 721199
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Parisian Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 783927198707 Category: Chandeliers Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Parisian Bronze
Weight: 23
Product Name: Six Light Chandelier
UPC: 783927198707
Category: Chandeliers
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 47``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721199
Product Name 1697PRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details