Capital Lighting, Inc. 8897PRZ Flush Mounts-Bowl Style 721198

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Bronze Weight: 5.65 Product Name: Two Light Flush Mount UPC: 783927198745 Category: Flush Mount Incandescent Glass: Honey etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Bronze Weight: 5.65 Product Name: Two Light Flush Mount UPC: 783927198745 Category: Flush Mount Incandescent Glass: Honey etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8897PRZ Flush Mounts-Bowl Style - 721198 - Capital Lighting, Inc.
Columbus, OH, USA
8897PRZ Flush Mounts-Bowl Style
721198
8897PRZ Flush Mounts-Bowl Style 721198
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Parisian Bronze Weight: 5.65 Product Name: Two Light Flush Mount UPC: 783927198745 Category: Flush Mount Incandescent Glass: Honey etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Parisian Bronze
Weight: 5.65
Product Name: Two Light Flush Mount
UPC: 783927198745
Category: Flush Mount Incandescent
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721198
Product Name 8897PRZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details