Capital Lighting, Inc. 3698PRZ Semi-Flush Mts.-Bowl Style 721192

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Bronze Weight: 10.5 Product Name: Two Light Semi Flush UPC: 783927198738 Category: Semi-Flush Glass: Honey etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Bronze Weight: 10.5 Product Name: Two Light Semi Flush UPC: 783927198738 Category: Semi-Flush Glass: Honey etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3698PRZ Semi-Flush Mts.-Bowl Style - 721192 - Capital Lighting, Inc.
Columbus, OH, USA
3698PRZ Semi-Flush Mts.-Bowl Style
721192
3698PRZ Semi-Flush Mts.-Bowl Style 721192
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Bronze Weight: 10.5 Product Name: Two Light Semi Flush UPC: 783927198738 Category: Semi-Flush Glass: Honey etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Parisian Bronze
Weight: 10.5
Product Name: Two Light Semi Flush
UPC: 783927198738
Category: Semi-Flush
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721192
Product Name 3698PRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details