Capital Lighting, Inc. 3818PRZ Island/Pool Table-2 Light Bar 721190

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Parisian Bronze Weight: 15.4 Product Name: Two Light Island Light UPC: 783927199438 Category: Island Light Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Parisian Bronze Weight: 15.4 Product Name: Two Light Island Light UPC: 783927199438 Category: Island Light Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
3818PRZ Island/Pool Table-2 Light Bar - 721190 - Capital Lighting, Inc.
Columbus, OH, USA
3818PRZ Island/Pool Table-2 Light Bar
721190
3818PRZ Island/Pool Table-2 Light Bar 721190
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Parisian Bronze Weight: 15.4 Product Name: Two Light Island Light UPC: 783927199438 Category: Island Light Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Parisian Bronze
Weight: 15.4
Product Name: Two Light Island Light
UPC: 783927199438
Category: Island Light
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721190
Product Name 3818PRZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details