Capital Lighting, Inc. 9030BK Exterior -Wall Mount 721146

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 783927193801 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 783927193801 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9030BK Exterior -Wall Mount - 721146 - Capital Lighting, Inc.
Columbus, OH, USA
9030BK Exterior -Wall Mount
721146
9030BK Exterior -Wall Mount 721146
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 783927193801 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 11
Product Name: Three Light Outdoor Fixture
UPC: 783927193801
Category: Outdoor Wall Bracket
Glass: Seeded
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721146
Product Name 9030BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details