Capital Lighting, Inc. 9029TZ Exterior -Wall Mount 721144

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 6.75 Product Name: One Light Outdoor Fixture UPC: 783927194242 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 6.75 Product Name: One Light Outdoor Fixture UPC: 783927194242 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9029TZ Exterior -Wall Mount - 721144 - Capital Lighting, Inc.
Columbus, OH, USA
9029TZ Exterior -Wall Mount
721144
9029TZ Exterior -Wall Mount 721144
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 6.75 Product Name: One Light Outdoor Fixture UPC: 783927194242 Category: Outdoor Wall Bracket Glass: Seeded Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tannery Bronze
Weight: 6.75
Product Name: One Light Outdoor Fixture
UPC: 783927194242
Category: Outdoor Wall Bracket
Glass: Seeded
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721144
Product Name 9029TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details