Capital Lighting, Inc. 9918BK Exterior -Post/Pier Head 721142

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 10.15 Product Name: Three Light Outdoor Fixture UPC: 783927193825 Category: Outdoor Post Lanterns Glass: Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 10.15 Product Name: Three Light Outdoor Fixture UPC: 783927193825 Category: Outdoor Post Lanterns Glass: Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9918BK Exterior -Post/Pier Head - 721142 - Capital Lighting, Inc.
Columbus, OH, USA
9918BK Exterior -Post/Pier Head
721142
9918BK Exterior -Post/Pier Head 721142
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 10.15 Product Name: Three Light Outdoor Fixture UPC: 783927193825 Category: Outdoor Post Lanterns Glass: Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 10.15
Product Name: Three Light Outdoor Fixture
UPC: 783927193825
Category: Outdoor Post Lanterns
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721142
Product Name 9918BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details