Capital Lighting, Inc. 9810TZ Exterior -Hanging 721140

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927193771 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927193771 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
9810TZ Exterior -Hanging - 721140 - Capital Lighting, Inc.
Columbus, OH, USA
9810TZ Exterior -Hanging
721140
9810TZ Exterior -Hanging 721140
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927193771 Category: Outdoor Ceiling Glass: Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tannery Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927193771
Category: Outdoor Ceiling
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721140
Product Name 9810TZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details