Capital Lighting, Inc. 5338NI Bathroom Fixtures-Four Lights 721139

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927195096 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927195096 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5338NI Bathroom Fixtures-Four Lights - 721139 - Capital Lighting, Inc.
Columbus, OH, USA
5338NI Bathroom Fixtures-Four Lights
721139
5338NI Bathroom Fixtures-Four Lights 721139
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927195096 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 6.85
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927195096
Category: Wall Mounted Bath Fixture
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721139
Product Name 5338NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details