PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tannery Bronze
Weight: 8.5
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927195119
Category: Wall Mounted Bath Fixture
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 721136 |
| Product Name | 5339TZ Bathroom Fixtures-Five+Lights |
| Application | Residential |