Capital Lighting, Inc. 5339NI Bathroom Fixtures-Five+Lights 721134

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Five Light Wall Mounted Bath Light UPC: 783927195065 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Five Light Wall Mounted Bath Light UPC: 783927195065 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5339NI Bathroom Fixtures-Five+Lights - 721134 - Capital Lighting, Inc.
Columbus, OH, USA
5339NI Bathroom Fixtures-Five+Lights
721134
5339NI Bathroom Fixtures-Five+Lights 721134
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Five Light Wall Mounted Bath Light UPC: 783927195065 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 8.5
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927195065
Category: Wall Mounted Bath Fixture
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721134
Product Name 5339NI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details