Capital Lighting, Inc. 8108TZ Flush Mounts-Bowl Style 721131

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927195133 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927195133 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8108TZ Flush Mounts-Bowl Style - 721131 - Capital Lighting, Inc.
Columbus, OH, USA
8108TZ Flush Mounts-Bowl Style
721131
8108TZ Flush Mounts-Bowl Style 721131
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 2.8 Product Name: Two Light Flush Mount UPC: 783927195133 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tannery Bronze
Weight: 2.8
Product Name: Two Light Flush Mount
UPC: 783927195133
Category: Flush Mount Incandescent
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721131
Product Name 8108TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details