Capital Lighting, Inc. 8109NI Flush Mounts-Bowl Style 721130

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Flush Mount UPC: 783927195140 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Flush Mount UPC: 783927195140 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8109NI Flush Mounts-Bowl Style - 721130 - Capital Lighting, Inc.
Columbus, OH, USA
8109NI Flush Mounts-Bowl Style
721130
8109NI Flush Mounts-Bowl Style 721130
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Flush Mount UPC: 783927195140 Category: Flush Mount Incandescent Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Flush Mount
UPC: 783927195140
Category: Flush Mount Incandescent
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721130
Product Name 8109NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details