Capital Lighting, Inc. 65269 Pendants-Bowl Style 721126

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.75 Product Name: Three Light Inverted Pendant UPC: 783927183499 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.75 Product Name: Three Light Inverted Pendant UPC: 783927183499 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65269 Pendants-Bowl Style - 721126 - Capital Lighting, Inc.
Columbus, OH, USA
65269 Pendants-Bowl Style
721126
65269 Pendants-Bowl Style 721126
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.75 Product Name: Three Light Inverted Pendant UPC: 783927183499 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 9.75
Product Name: Three Light Inverted Pendant
UPC: 783927183499
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721126
Product Name 65269 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details