Capital Lighting, Inc. 65271 Mini Pendants-Rod 721109

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927183451 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927183451 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65271 Mini Pendants-Rod - 721109 - Capital Lighting, Inc.
Columbus, OH, USA
65271 Mini Pendants-Rod
721109
65271 Mini Pendants-Rod 721109
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927183451 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 2.5
Product Name: One Light Mini Pendant
UPC: 783927183451
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721109
Product Name 65271 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details