Capital Lighting, Inc. 65276 Mini Pendants-Rod 721101

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cashmere Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927193108 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cashmere Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927193108 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65276 Mini Pendants-Rod - 721101 - Capital Lighting, Inc.
Columbus, OH, USA
65276 Mini Pendants-Rod
721101
65276 Mini Pendants-Rod 721101
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cashmere Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927193108 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cashmere
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927193108
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721101
Product Name 65276 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details