Capital Lighting, Inc. 7377PBR Lamps-Floor Lamps 721050

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Patina Brass Product Name: Three Light Floor Lamp UPC: 038463012193 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Patina Brass Product Name: Three Light Floor Lamp UPC: 038463012193 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7377PBR Lamps-Floor Lamps - 721050 - Capital Lighting, Inc.
Columbus, OH, USA
7377PBR Lamps-Floor Lamps
721050
7377PBR Lamps-Floor Lamps 721050
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Patina Brass Product Name: Three Light Floor Lamp UPC: 038463012193 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 61.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Patina Brass
Product Name: Three Light Floor Lamp
UPC: 038463012193
Category: Lamps Floor 6-Way
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721050
Product Name 7377PBR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details