Capital Lighting, Inc. 4022741 Lamps-Table Lamps 721026

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Qty: 2 Wattage: 60 Finish: Classic Brass Product Name: Two Light Table Lamp UPC: 783927755450 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Qty: 2 Wattage: 60 Finish: Classic Brass Product Name: Two Light Table Lamp UPC: 783927755450 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
4022741 Lamps-Table Lamps - 721026 - Capital Lighting, Inc.
Columbus, OH, USA
4022741 Lamps-Table Lamps
721026
4022741 Lamps-Table Lamps 721026
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Qty: 2 Wattage: 60 Finish: Classic Brass Product Name: Two Light Table Lamp UPC: 783927755450 Category: Lamps Table Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.50
Bulb
Qty: 2
Wattage: 60
Finish: Classic Brass
Product Name: Two Light Table Lamp
UPC: 783927755450
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721026
Product Name 4022741 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details